Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0330
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
6,210
in stock
|
Buy Now | |
Texas Instruments
from US$0.0330
|
25,753
in stock
|
Buy Now | |
Micros
from US$0.07
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
1,418
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | - |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 2% |
Temperature Coefficient | 92ppm/°C |
Voltage Reference Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Adjustable precision shunt regulator | Texas Instruments |
V-Ref Adjustable 2.495V to 36V 100mA | RS |
Shunt Voltage Reference, 2.495÷36V, +/-2.2%, 50ppm/°C, 0÷70°C | Micros |
Volt Ref, Shunt-Adj, 2.495V-36V, To-92 | Newark Electronics |
VOLT REF, SHUNT-ADJ, 2.495V-36V, TO-92 | element14 |
Where can I find additional details, specifications and documents for a TL431CLPR .?
Additional datasheets, footprints and schematics for TL431CLPR . are listed on our Part Details page. You can also find images and similar parts to TL431CLPR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431CLPR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431CLPR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431CLPR . fall under?
The TL431CLPR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL431CLPR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431CLPR . you can contact the distributor directly for product support, shipping queries etc.
Is the TL431CLPR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431CLPR . have stock available?
Authorised distributors including Texas Instruments, RS, Micros, Chip One Stop and Newark Electronics have stock available or on a lead time for TL431CLPR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431CLPR . often in real-time on the comparison pages.
What if I can't find stock of TL431CLPR .?
You can fill out our help required form which you can use to request a quote for TL431CLPR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.