Status: | Active |
---|---|
Series: | TL431 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
4,500
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
5,000
in stock
|
Buy Now | |
element14
from US$0.15
|
4,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Programmable Output Voltage to 36 V |
Voltage Reference Tolerance: +/- 0.4%, Typ @ 25°C (TL431B) |
Low Dynamic Output Impedance, 0.22 W Typical |
Sink Current Capability of 1.0 mA to 100 mA |
Equivalent Full-Range Temperature Coefficient of 50 ppm/ °C Typical |
Temperature Compensated for Operation over Full Rated Operating Temperature Range |
Low Output Noise Voltage |
Pb-Free Packages are Available |
Description | TL431 |
---|---|
Compliance | Pb-free Halide free |
Type | Adjustable |
V(BR) Typ (V) | 2.5 |
Tolerance (%) | 2.2 |
IR Min (mA) | 1 |
VF Max (V) | 36 |
TA Max (°C) | 70 |
Package Type | SOIC-8 |
TL Series 2.495 V Surface Mount Programmable Precision Reference - SOIC-8 | Future Electronics |
Voltage Reference Type:Shunt - Adjustable | Newark Electronics |
V-Ref Adjustable 2.495V to 36V 100mA 8-Pin SOIC N T/R | Avnet America |
VOLT REF, SHUNT-ADJ, 2.495V-36V, SOIC-8 | element14 |
TL431CDR2G, Adjustable Shunt Voltage Reference 2.5 - 36V, 2.2%, 8-Pin SOIC | ON Semiconductor TL431CDR2G | RS Americas |
Where can I find additional details, specifications and documents for a TL431CDR2G?
Additional datasheets, footprints and schematics for TL431CDR2G are listed on our Part Details page. You can also find images and similar parts to TL431CDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431CDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431CDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431CDR2G fall under?
The TL431CDR2G is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to TL431CDR2G when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431CDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the TL431CDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TL431CDR2G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TL431CDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431CDR2G often in real-time on the comparison pages.
What if I can't find stock of TL431CDR2G?
You can fill out our help required form which you can use to request a quote for TL431CDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.