Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
31,900
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
711,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
53,100
in stock
|
Buy Now | |
element14
from US$0.12
|
53,100
in stock
|
Buy Now | |
Farnell
from US$0.12
|
53,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
2,952
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Voltage Reference Type | Shunt - Programmable |
---|---|
Initial Accuracy | 0.5% |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
TL431 Series 36 V 100mA Adjustable SMT Precision Shunt Regulator - SOT-23 | Future Electronics |
Voltage Reference, Precision, Shunt - Adjustable, Aec-Q100 Tl431 Series, 2.495V To 36V, Sot-23-3 Rohs Compliant: Yes |Nexperia TL431BQDBZR,215 | Newark Electronics |
VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-3 | element14 |
Shunt regulator,100mA,adjustable,SOT23 | RS |
V-Ref Adjustable 2.495V to 36V 100mA 3-Pin TO-236AB T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a TL431BQDBZR 215.?
Additional datasheets, footprints and schematics for TL431BQDBZR 215. are listed on our Part Details page. You can also find images and similar parts to TL431BQDBZR 215. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431BQDBZR 215. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431BQDBZR 215. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431BQDBZR 215. fall under?
The TL431BQDBZR 215. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to TL431BQDBZR 215. when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431BQDBZR 215. you can contact the distributor directly for product support, shipping queries etc.
Is the TL431BQDBZR 215. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TL431BQDBZR 215. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TL431BQDBZR 215..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431BQDBZR 215. often in real-time on the comparison pages.
What if I can't find stock of TL431BQDBZR 215.?
You can fill out our help required form which you can use to request a quote for TL431BQDBZR 215. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.