Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
1,127
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
64,664
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
8,233
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
1,127
in stock
|
Buy Now | |
element14
from US$0.16
|
1,127
in stock
|
Buy Now | |
Avnet Silica
-
|
22,500
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
TL431 Series â–’1 % 2.495 V Programmable Shunt Voltage Reference - TO-92 | Future Electronics |
IC: voltage reference source | Transfer Multisort Elektronik |
Volt Ref, Shunt - Adj, -40 To 105Deg C Rohs Compliant: Yes |Stmicroelectronics TL431AIZ | Newark Electronics |
V-Ref Adjustable 2.495V to 36V 100mA 3-Pin TO-92 Bulk | Avnet Silica |
Where can I find additional details, specifications and documents for a TL431AIZ?
Additional datasheets, footprints and schematics for TL431AIZ are listed on our Part Details page. You can also find images and similar parts to TL431AIZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431AIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431AIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431AIZ fall under?
The TL431AIZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to TL431AIZ when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431AIZ you can contact the distributor directly for product support, shipping queries etc.
Is the TL431AIZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TL431AIZ have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL431AIZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431AIZ often in real-time on the comparison pages.
What if I can't find stock of TL431AIZ?
You can fill out our help required form which you can use to request a quote for TL431AIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.