Status: | Active |
---|---|
Series: | TL431A |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
3,651
in stock
|
Buy Now | |
element14
from US$0.18
|
3,651
in stock
|
Buy Now | |
Farnell
from US$0.17
|
3,651
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
810
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
244
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Programmable Output Voltage to 36 V |
Voltage Reference Tolerance: +/- 0.4%, Typ @ 25°C (TL431B) |
Low Dynamic Output Impedance, 0.22 W Typical |
Sink Current Capability of 1.0 mA to 100 mA |
Equivalent Full-Range Temperature Coefficient of 50 ppm/ °C Typical |
Temperature Compensated for Operation over Full Rated Operating Temperature Range |
Low Output Noise Voltage |
Pb-Free Packages are Available |
Description | TL431A |
---|---|
Compliance | Pb-free Halide free |
Type | Adjustable |
V(BR) Typ (V) | 2.5 |
Tolerance (%) | 1 |
IQ Typ (mA) | 0.5 |
IR Min (mA) | 1 |
VF Max (V) | 36 |
TA Min (°C) | -40 |
TA Max (°C) | 85 |
Package Type | SOIC-8 |
Voltage Reference, Precision, Shunt - Adjustable, Tl431A Series, 2.495V To 36V, Soic-8 Rohs Compliant: Yes |Onsemi TL431AIDG | Newark Electronics |
VOLTAGE REF, SHUNT, 2.495V-36V, SOIC-8 | element14 |
IC: voltage reference source | Transfer Multisort Elektronik |
ANA 2.5V PROG SHUNT REF | RS |
TL Series 2.495 V Surface Mount Programmable Precision Reference - SOIC-8 | Future Electronics |
V-Ref Adjustable 2.495V to 36V 100mA 8-Pin SOIC N Rail | Avnet America |
Where can I find additional details, specifications and documents for a TL431AIDG?
Additional datasheets, footprints and schematics for TL431AIDG are listed on our Part Details page. You can also find images and similar parts to TL431AIDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431AIDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431AIDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431AIDG fall under?
The TL431AIDG is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to TL431AIDG when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431AIDG you can contact the distributor directly for product support, shipping queries etc.
Is the TL431AIDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TL431AIDG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for TL431AIDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431AIDG often in real-time on the comparison pages.
What if I can't find stock of TL431AIDG?
You can fill out our help required form which you can use to request a quote for TL431AIDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.