Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
82,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
169,424
in stock
|
Buy Now | |
Texas Instruments
from US$0.06
|
112,234
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
7,319
in stock
|
Buy Now | |
Micros
from US$0.17
|
3,951
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
5
in stock
|
Buy Now | |
element14
from US$0.09
|
5
in stock
|
Buy Now | |
Farnell
from US$0.09
|
5
in stock
|
Buy Now |
Shunt regulator,100mA,adjustable,SOT23 | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | - |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 1% |
Temperature Coefficient | 92ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Adjustable precision shunt regulator | Texas Instruments |
IC: voltage reference source | Transfer Multisort Elektronik |
Shunt Voltage Reference | Micros |
Volt Ref, Shunt-Adj, 2.495V-36V, Sot-23 | Newark Electronics |
VOLT REF, SHUNT-ADJ, 2.495V-36V, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a TL431AIDBZR?
Additional datasheets, footprints and schematics for TL431AIDBZR are listed on our Part Details page. You can also find images and similar parts to TL431AIDBZR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431AIDBZR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431AIDBZR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431AIDBZR fall under?
The TL431AIDBZR is listed under Nexperia product taxonomy > Bipolar transistors > 3-terminal adjustable shunt regulators.
Can I view similar or alternative parts?
You can view similar parts to TL431AIDBZR when available in the 3-terminal adjustable shunt regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431AIDBZR you can contact the distributor directly for product support, shipping queries etc.
Is the TL431AIDBZR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431AIDBZR have stock available?
Authorised distributors including Chip One Stop, Texas Instruments, RS, Transfer Multisort Elektronik and Micros have stock available or on a lead time for TL431AIDBZR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431AIDBZR often in real-time on the comparison pages.
What if I can't find stock of TL431AIDBZR?
You can fill out our help required form which you can use to request a quote for TL431AIDBZR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.