Status: | Unknown |
---|---|
Series: | TL431 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL431 Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 1% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOP |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1% |
Base Number | 431 |
Cathode Current Ik Max | 100mA |
Input Voltage | 2.495V to 36V |
Input Voltage Max | 36V |
Input Voltage Min | 2.495V |
Operating Temperature Range | -40°C to +85°C |
Operating Voltage Tolerance + | 1% |
Output Current Max | 100mA |
Reference Volt Tolerance ±% | 1% |
Reference Voltage Tolerance | 25mV |
Reference Volts | 2.495V |
Termination Type | Surface Mount Device |
Topology | Shunt Adjustable |
Voltage Regulator Type | Adjustable Precision Shunt Regulator |
Adjustable precision shunt regulator | Texas Instruments |
VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-5 | Farnell |
Voltage Ref, Shunt, 2.495V-36V, Sot-23-5 | Newark Electronics |
V-Ref Adjustable 2.495V to 36V 100mA 5-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a TL431AIDBVT .?
Additional datasheets, footprints and schematics for TL431AIDBVT . are listed on our Part Details page. You can also find images and similar parts to TL431AIDBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431AIDBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431AIDBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431AIDBVT . fall under?
The TL431AIDBVT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL431AIDBVT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431AIDBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the TL431AIDBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431AIDBVT . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TL431AIDBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431AIDBVT . often in real-time on the comparison pages.
What if I can't find stock of TL431AIDBVT .?
You can fill out our help required form which you can use to request a quote for TL431AIDBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.