Status: | Unknown |
---|---|
Series: | TL431 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Micros
from US$0.07
|
5,378
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,743
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,525
in stock
|
Buy Now | |
element14
from US$0.19
|
1,525
in stock
|
Buy Now | |
Farnell
from US$0.18
|
1,525
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL431 Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 1% |
Temperature Coefficient | - |
Voltage Reference Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 431 |
Input Voltage | 1.24V to 6V |
Input Voltage Max | 6V |
Input Voltage Min | 1.24V |
Operating Temperature Range | 0°C to +70°C |
Reference Volt Tolerance ±% | 1% |
Reference Voltage Tolerance | 25mV |
Reference Volts | 2.495V |
Termination Type | Through Hole |
Topology | Shunt Programmable |
Shunt Voltage Reference, 2.495÷36V, +/-1%, 0÷70°C | Micros |
IC: voltage reference source | Transfer Multisort Elektronik |
Voltage Reference, Shunt - Adjustable, Tl431 Series, 2.495V To 36V, To-226Aa-3 Rohs Compliant: Yes |Stmicroelectronics TL431ACZ-AP | Newark Electronics |
VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA | element14 |
V-Ref Adjustable 2.495V to 36V 100mA 3-Pin TO-92 Ammo | Avnet Silica |
V-Ref Adjustable 2.495V to 36V 100mA | RS |
TL431 Series 36 V â–’1 % Adjustable Through Hole Shunt Regulator - TO-92 | Future Electronics |
Where can I find additional details, specifications and documents for a TL431ACZ-AP?
Additional datasheets, footprints and schematics for TL431ACZ-AP are listed on our Part Details page. You can also find images and similar parts to TL431ACZ-AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431ACZ-AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431ACZ-AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431ACZ-AP fall under?
The TL431ACZ-AP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL431ACZ-AP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431ACZ-AP you can contact the distributor directly for product support, shipping queries etc.
Is the TL431ACZ-AP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431ACZ-AP have stock available?
Authorised distributors including Micros, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL431ACZ-AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431ACZ-AP often in real-time on the comparison pages.
What if I can't find stock of TL431ACZ-AP?
You can fill out our help required form which you can use to request a quote for TL431ACZ-AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.