Status: | Active |
---|---|
Series: | TL431A |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
844
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
844
in stock
|
Buy Now | |
element14
from US$0.19
|
844
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Programmable Output Voltage to 36 V |
Voltage Reference Tolerance: +/- 0.4%, Typ @ 25°C (TL431B) |
Low Dynamic Output Impedance, 0.22 W Typical |
Sink Current Capability of 1.0 mA to 100 mA |
Equivalent Full-Range Temperature Coefficient of 50 ppm/ °C Typical |
Temperature Compensated for Operation over Full Rated Operating Temperature Range |
Low Output Noise Voltage |
Pb-Free Packages are Available |
Description | TL431A |
---|---|
Compliance | Pb-free Halide free |
Type | Adjustable |
V(BR) Typ (V) | 2.5 |
Tolerance (%) | 1 |
IQ Typ (mA) | 0.5 |
IR Min (mA) | 1 |
VF Max (V) | 36 |
TA Max (°C) | 70 |
Package Type | TO-92 |
Voltage Reference, To-92-3 | Newark Electronics |
VOLTAGE REFERENCE, TO-92-3 | element14 |
V-Ref Adjustable 2.495V to 36V 100mA 3-Pin TO-92 T/R | Avnet Silica |
TL Series 2.495 V Through Hole Programmable Precision Reference - TO-92 | Future Electronics |
Where can I find additional details, specifications and documents for a TL431ACLPRAG?
Additional datasheets, footprints and schematics for TL431ACLPRAG are listed on our Part Details page. You can also find images and similar parts to TL431ACLPRAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431ACLPRAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431ACLPRAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431ACLPRAG fall under?
The TL431ACLPRAG is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to TL431ACLPRAG when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431ACLPRAG you can contact the distributor directly for product support, shipping queries etc.
Is the TL431ACLPRAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TL431ACLPRAG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for TL431ACLPRAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431ACLPRAG often in real-time on the comparison pages.
What if I can't find stock of TL431ACLPRAG?
You can fill out our help required form which you can use to request a quote for TL431ACLPRAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.