Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
14,593
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
303,000
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
45,000
in stock
|
Buy Now | |
element14
from US$0.12
|
16,298
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
14,593
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,675
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 1% |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
TL431 Series Adjustable 2.5 to 36 V â–’1 % Shunt Voltage Reference - SOT-23 | Future Electronics |
V-Ref Adjustable 2.495V to 36V 100mA 3-Pin SOT-23 T/R | Avnet America |
VOLT REF, SHUNT - ADJ, 0 TO 70DEG C | element14 |
Volt Ref, Shunt - Adj, 0 To 70Deg C | Newark Electronics |
IC: voltage reference source | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TL431ACL3T?
Additional datasheets, footprints and schematics for TL431ACL3T are listed on our Part Details page. You can also find images and similar parts to TL431ACL3T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431ACL3T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431ACL3T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431ACL3T fall under?
The TL431ACL3T is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to TL431ACL3T when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431ACL3T you can contact the distributor directly for product support, shipping queries etc.
Is the TL431ACL3T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TL431ACL3T have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Newark Electronics and Farnell have stock available or on a lead time for TL431ACL3T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431ACL3T often in real-time on the comparison pages.
What if I can't find stock of TL431ACL3T?
You can fill out our help required form which you can use to request a quote for TL431ACL3T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.