Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.93
|
No stock
|
Buy Now | |
Distrelec
from US$22.46
|
6
in stock
|
Buy Now | |
RS Americas
from US$10.47
|
3
in stock
|
Buy Now | |
TestEquity
from US$22.29
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$21.00
|
2
in stock
|
Buy Now | |
element14
from US$25.86
|
2
in stock
|
Buy Now | |
Avnet America
from US$6.50
|
-
|
Buy Now | |
Carlton-Bates
from US$27.84
|
-
|
Buy Now | |
Sager
from US$6.35
|
-
|
Buy Now | |
Farnell
from US$22.04
|
-
|
Buy Now |
Test Connector Type A | Alligator Clip |
---|---|
Test Connector Type B | Spade Lug |
Voltage Rating | - |
Current Rating | 30A |
Insulator Colour | Black Red |
Lead Length - Metric | 762mm |
Lead Length - Imperial | 30" |
No. of Test Leads | 2 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
B&K Precision Hook-Up Lead Set, 30A, Black, Red | Distrelec |
Test Lead Set, Black, Red, 750Mm, 30A | Newark Electronics |
30A HOOK-UP CABLE SET | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Edison Base Plug Type TL Slow Blow Dual Element Rnd Screw Mount 125VAC 30A | Bussmann by Eaton TL-30 | RS Americas |
Fuse Plug 30A 125V Slow Blow 2-Pin Plug Threaded Socket | Avnet America |
Specialty Fuses 125V 30A Time Delay Plug Fuse | Sager |
Where can I find additional details, specifications and documents for a TL 30?
Additional datasheets, footprints and schematics for TL 30 are listed on our Part Details page. You can also find images and similar parts to TL 30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL 30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL 30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL 30 fall under?
The TL 30 is listed under B&K Precision Parts.
Can I view similar or alternative parts?
You can view similar parts to TL 30 when available in the B&K Precision Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL 30 you can contact the distributor directly for product support, shipping queries etc.
Is the TL 30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL 30 have stock available?
Authorised distributors including Distrelec, RS Americas, TestEquity, Newark Electronics and element14 have stock available or on a lead time for TL 30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL 30 often in real-time on the comparison pages.
What if I can't find stock of TL 30?
You can fill out our help required form which you can use to request a quote for TL 30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.