Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.75V |
Input Voltage Max | 60V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TO-263 |
No. of Pins | 5Pins |
Output Current | 1A |
Output Voltage Min | 1.23V |
Output Voltage Max | 57V |
Switching Frequency | 63kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 1.23V |
Base Number | 2575 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 57V |
Output Voltage Adjustable Range | 1.23V to 57V |
Primary Input Voltage | 60V |
Supply Voltage Min | 4.75V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
SMT TAPE | Component Electronics |
1-A Simple Step-Down Switching Voltage Regulators | Texas Instruments |
Ic, Step-Dn Sw Reg Adj 1A D2Pak-5 | Newark Electronics |
1-A Step-Down Vltge | Mouser Electronics |
Where can I find additional details, specifications and documents for a TL2575HV-ADJIKTTR .?
Additional datasheets, footprints and schematics for TL2575HV-ADJIKTTR . are listed on our Part Details page. You can also find images and similar parts to TL2575HV-ADJIKTTR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL2575HV-ADJIKTTR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL2575HV-ADJIKTTR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL2575HV-ADJIKTTR . fall under?
The TL2575HV-ADJIKTTR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL2575HV-ADJIKTTR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL2575HV-ADJIKTTR . you can contact the distributor directly for product support, shipping queries etc.
Is the TL2575HV-ADJIKTTR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL2575HV-ADJIKTTR . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for TL2575HV-ADJIKTTR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL2575HV-ADJIKTTR . often in real-time on the comparison pages.
What if I can't find stock of TL2575HV-ADJIKTTR .?
You can fill out our help required form which you can use to request a quote for TL2575HV-ADJIKTTR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.