Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
6,319
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
67,500
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
6,319
in stock
|
Buy Now | |
element14
from US$0.24
|
6,319
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
2,612
in stock
|
Buy Now | |
Avnet Silica
-
|
7,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | - |
Reference Voltage | 2.5V to 36V |
Initial Accuracy | 0.4% |
Temperature Coefficient | ± 22ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
V-Ref Adjustable 2.5V to 36V 100mA 8-Pin SO N T/R | Avnet America |
TL1431 Series Adjustable 2.5 to 36 V â–’0.4 % Shunt Voltage Reference - SOIC-8 | Future Electronics |
Voltage Ref, Shunt-Adj, 2.5V-36V, Soic-8 | Newark Electronics |
VOLTAGE REF, SHUNT-ADJ, 2.5V-36V, SOIC-8 | element14 |
IC: voltage reference source | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TL1431IDT?
Additional datasheets, footprints and schematics for TL1431IDT are listed on our Part Details page. You can also find images and similar parts to TL1431IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL1431IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL1431IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL1431IDT fall under?
The TL1431IDT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL1431IDT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL1431IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TL1431IDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL1431IDT have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL1431IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL1431IDT often in real-time on the comparison pages.
What if I can't find stock of TL1431IDT?
You can fill out our help required form which you can use to request a quote for TL1431IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.