Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
3,995
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
5,000
in stock
|
Buy Now | |
element14
from US$0.20
|
3,995
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Power Management Rohs Compliant: Yes |Stmicroelectronics TL1431CDT | Newark Electronics |
V-Ref Adjustable 2.5V to 36V 100mA 8-Pin SO N T/R | Avnet America |
TL1431 Series 0.4 % 2.5 V Programmable Shunt Voltage Reference - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a TL1431CDT?
Additional datasheets, footprints and schematics for TL1431CDT are listed on our Part Details page. You can also find images and similar parts to TL1431CDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL1431CDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL1431CDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL1431CDT fall under?
The TL1431CDT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to TL1431CDT when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL1431CDT you can contact the distributor directly for product support, shipping queries etc.
Is the TL1431CDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TL1431CDT have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for TL1431CDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL1431CDT often in real-time on the comparison pages.
What if I can't find stock of TL1431CDT?
You can fill out our help required form which you can use to request a quote for TL1431CDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.