Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Voltage Reference Type | Shunt - Adjustable |
---|---|
Reference Voltage | 2.5V to 36V |
Initial Accuracy | 0.25% |
Temperature Coefficient | ± 13ppm/°C |
Voltage Reference Case Style | TO-92 |
RoHS Compliant | Yes |
Volt Ref, Shunt - Adj, -20 To 70Deg C | Newark Electronics |
VOLT REF, SHUNT - ADJ, -20 TO 70DEG C | element14 |
TL1431 Series Adj 2.5 to 36 V â–’0.25 % Programmable Voltage Reference - TO-92 | Future Electronics |
V-Ref Adjustable 2.5V to 36V 100mA 3-Pin TO-92 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a TL1431ACZT?
Additional datasheets, footprints and schematics for TL1431ACZT are listed on our Part Details page. You can also find images and similar parts to TL1431ACZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL1431ACZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL1431ACZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL1431ACZT fall under?
The TL1431ACZT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to TL1431ACZT when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL1431ACZT you can contact the distributor directly for product support, shipping queries etc.
Is the TL1431ACZT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TL1431ACZT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for TL1431ACZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL1431ACZT often in real-time on the comparison pages.
What if I can't find stock of TL1431ACZT?
You can fill out our help required form which you can use to request a quote for TL1431ACZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.