Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
5,629
in stock
|
Buy Now | |
element14
from US$0.26
|
2,696
in stock
|
Buy Now | |
Farnell
from US$0.25
|
2,696
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Reference Voltage | 2.5V |
Initial Accuracy | 0.25% |
Temperature Coefficient | ± 13ppm/°C |
Voltage Reference Case Style | TO-92 |
RoHS Compliant | Yes |
Volt Ref, Shunt - Adjustable, 2.5V | Newark Electronics |
VOLT REF, SHUNT, 2.5V, -20 TO 70DEG C | element14 |
Voltage reference IC,TL1431ACZ | RS |
V-Ref Adjustable 2.5V to 36V 100mA 3-Pin TO-92 Tube | Avnet Silica |
TL1431 Series Adjustable 2.5 to 36 V â–’0.25 % Shunt Voltage Reference - TO-92 | Future Electronics |
Where can I find additional details, specifications and documents for a TL1431ACZ?
Additional datasheets, footprints and schematics for TL1431ACZ are listed on our Part Details page. You can also find images and similar parts to TL1431ACZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL1431ACZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL1431ACZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL1431ACZ fall under?
The TL1431ACZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to TL1431ACZ when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL1431ACZ you can contact the distributor directly for product support, shipping queries etc.
Is the TL1431ACZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TL1431ACZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for TL1431ACZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL1431ACZ often in real-time on the comparison pages.
What if I can't find stock of TL1431ACZ?
You can fill out our help required form which you can use to request a quote for TL1431ACZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.