Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Power Supply Output Type | Adjustable Fixed |
Output Power Max | 1kW |
Output Current Max | 40A |
Product Range | - |
Input Voltage AC Min | 90V |
Height | 87.63mm |
Where can I find additional details, specifications and documents for a TL100024?
Additional datasheets, footprints and schematics for TL100024 are listed on our Part Details page. You can also find images and similar parts to TL100024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL100024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL100024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL100024 fall under?
The TL100024 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to TL100024 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL100024 you can contact the distributor directly for product support, shipping queries etc.
Is the TL100024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL100024 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TL100024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL100024 often in real-time on the comparison pages.
What if I can't find stock of TL100024?
You can fill out our help required form which you can use to request a quote for TL100024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.