Status: | Active |
---|---|
Series: | TL061 |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
1,055
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
1,055
in stock
|
Buy Now | |
element14
from US$0.37
|
1,055
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Latch-up free operation |
Internal frequency compensation |
Very low power consumption: 200 µA |
Low input bias and offset currents |
Wide common-mode (up to VCC +) and differential voltage ranges |
High input impedance JFET input stage |
High slew rate: 3.5 V/µs |
Output short-circuit protection |
Product Specifications |
---|
DS0463 Low power JFET single operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
So 08 .15 Jede/Single J-Fet Op Amp | Newark Electronics |
SO 08 .15 JEDE/SINGLE J-FET OP AMP | element14 |
OP Amp Single GP �18V 8-Pin SO N T/R | EBV Elektronik |
TL061 Series 36 V 1 MHz Low Power JFET Single Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Single GP ±18V 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a TL061IDT?
Additional datasheets, footprints and schematics for TL061IDT are listed on our Part Details page. You can also find images and similar parts to TL061IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL061IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL061IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL061IDT fall under?
The TL061IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL061IDT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL061IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TL061IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TL061IDT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for TL061IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL061IDT often in real-time on the comparison pages.
What if I can't find stock of TL061IDT?
You can fill out our help required form which you can use to request a quote for TL061IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.