Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | Omni-directional |
---|---|
Frequency Min | 2.4GHz |
Frequency Max | 2.5GHz |
VSWR | 1.92 |
Gain | 8dB |
Input Power | 1W |
Input Impedance | 50ohm |
Antenna Polarization | Linear Vertical |
2.4Ghz 8Dbi Indoor Omni-Directional Wi-Fi Antenna | Newark Electronics |
Where can I find additional details, specifications and documents for a TL-ANT2408CL?
Additional datasheets, footprints and schematics for TL-ANT2408CL are listed on our Part Details page. You can also find images and similar parts to TL-ANT2408CL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL-ANT2408CL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL-ANT2408CL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL-ANT2408CL fall under?
The TL-ANT2408CL is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to TL-ANT2408CL when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL-ANT2408CL you can contact the distributor directly for product support, shipping queries etc.
Is the TL-ANT2408CL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL-ANT2408CL have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for TL-ANT2408CL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL-ANT2408CL often in real-time on the comparison pages.
What if I can't find stock of TL-ANT2408CL?
You can fill out our help required form which you can use to request a quote for TL-ANT2408CL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.