Status: | Unknown |
---|---|
Series: | TK Series |
RoHS: | Unknown |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 440VAC |
Current Rating | 75A |
No. of Phases | Three Phase |
No. of Stages | 1 Stage |
Filter Input Terminals | Terminal Block |
Product Range | TK Series |
Power Line Filter, 3 Phase, 75A, Tb | Newark Electronics |
FiltersFilter, 3 Phase 1 Stage | Ohmite TKA-075 | RS Americas |
Filter, EMI | Carlton-Bates |
Ohmite Three Phase Single Stage EMI Filter 75A 440V | Distrelec |
Where can I find additional details, specifications and documents for a TKA-075?
Additional datasheets, footprints and schematics for TKA-075 are listed on our Part Details page. You can also find images and similar parts to TKA-075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TKA-075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TKA-075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TKA-075 fall under?
The TKA-075 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to TKA-075 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TKA-075 you can contact the distributor directly for product support, shipping queries etc.
Is the TKA-075 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TKA-075 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Distrelec have stock available or on a lead time for TKA-075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TKA-075 often in real-time on the comparison pages.
What if I can't find stock of TKA-075?
You can fill out our help required form which you can use to request a quote for TKA-075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.