Status: | Unknown |
---|---|
Series: | TK Series |
RoHS: | Unknown |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 440VAC |
Current Rating | 55A |
No. of Phases | Three Phase |
No. of Stages | 1 Stage |
Filter Input Terminals | Terminal Block |
Product Range | TK Series |
FiltersFilter, 3 Phase 1 Stage | Ohmite TKA-055 | RS Americas |
Filter, EMI | Carlton-Bates |
Ohmite Three Phase Single Stage EMI Filter 55A 440V | Distrelec |
Power Line Filter, 3 Phase, 55A, Tb | Newark Electronics |
Where can I find additional details, specifications and documents for a TKA-055?
Additional datasheets, footprints and schematics for TKA-055 are listed on our Part Details page. You can also find images and similar parts to TKA-055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TKA-055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TKA-055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TKA-055 fall under?
The TKA-055 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to TKA-055 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TKA-055 you can contact the distributor directly for product support, shipping queries etc.
Is the TKA-055 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TKA-055 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Distrelec and Newark Electronics have stock available or on a lead time for TKA-055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TKA-055 often in real-time on the comparison pages.
What if I can't find stock of TKA-055?
You can fill out our help required form which you can use to request a quote for TKA-055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.