Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
8,257
in stock
|
Buy Now | |
Future Electronics
from US$0.77
|
382,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
22,279
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
8,313
in stock
|
Buy Now | |
element14
from US$0.88
|
8,047
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.06
|
4,259
in stock
|
Buy Now | |
Schukat Electronic
from US$0.63
|
3,590
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
IC Interface Type | CAN Serial |
---|---|
No. of TX Buffers | - |
No. of RX Buffers | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
TJA1042 Series 5.5V 5 Mbit/s High-Speed CAN Transceiver with Standby Mode-SOIC-8 | Future Electronics |
CAN 1Mbps Standby 5V 8-Pin SO T/R | Avnet America |
Can Transceiver, 5Mbps, -40 To 150Deg C | Newark Electronics |
CAN TRANSCEIVER, AEC-Q100, 5MBPS, SOIC-8 | Farnell |
IC: interface | Transfer Multisort Elektronik |
CAN Transc. 5V 1Mb/s SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a TJA1042T/3 118?
Additional datasheets, footprints and schematics for TJA1042T/3 118 are listed on our Part Details page. You can also find images and similar parts to TJA1042T/3 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TJA1042T/3 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TJA1042T/3 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TJA1042T/3 118 fall under?
The TJA1042T/3 118 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TJA1042T/3 118 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TJA1042T/3 118 you can contact the distributor directly for product support, shipping queries etc.
Is the TJA1042T/3 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TJA1042T/3 118 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Avnet America, Newark Electronics and Farnell have stock available or on a lead time for TJA1042T/3 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TJA1042T/3 118 often in real-time on the comparison pages.
What if I can't find stock of TJA1042T/3 118?
You can fill out our help required form which you can use to request a quote for TJA1042T/3 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.