TISP8200HDMR-S Passive Components by Bourns Electronics

SLIC PROTECTOR 100 AMP / Tape & Reel - 13" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.87

Distributor Stock
Logo for Newark
Newark
from US$0.89
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.87
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.27
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.92
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Slic Protector 100 Amp /Tape & Reel - 13" Reel |Bourns TISP8200HDMR-S | Newark Electronics
Thyristor TSPD 120V 60A 8-Pin SOIC T/R | Avnet America
A 100A, complimentary buffered n-gate, 8-SOIC pkg Thyristor Surge Protector | Bourns TISP8200HDMR-S | RS Americas
60A -20 TO -110V TISP SOIC8 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TISP8200HDMR-S?

Additional datasheets, footprints and schematics for TISP8200HDMR-S are listed on our Part Details page. You can also find images and similar parts to TISP8200HDMR-S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TISP8200HDMR-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TISP8200HDMR-S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TISP8200HDMR-S fall under?

The TISP8200HDMR-S is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to TISP8200HDMR-S when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TISP8200HDMR-S you can contact the distributor directly for product support, shipping queries etc.

Is the TISP8200HDMR-S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TISP8200HDMR-S have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Avnet Abacus have stock available or on a lead time for TISP8200HDMR-S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TISP8200HDMR-S often in real-time on the comparison pages.

What if I can't find stock of TISP8200HDMR-S?

You can fill out our help required form which you can use to request a quote for TISP8200HDMR-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay