TISP61089HDMR-S Passive Components by Bourns Electronics

SLIC PROTECTOR 100 AMP / Tape & Reel - 13" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.31

Distributor Stock
Logo for Newark
Newark
from US$1.35
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.31
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.33
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Slic Protector 100 Amp /Tape & Reel - 13" Reel |Bourns TISP61089HDMR-S | Newark Electronics
Thyristor TSPD 170V 7.7A 8-Pin SOIC T/R | Avnet America
7.7A -170V TISP SOP8 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TISP61089HDMR-S?

Additional datasheets, footprints and schematics for TISP61089HDMR-S are listed on our Part Details page. You can also find images and similar parts to TISP61089HDMR-S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TISP61089HDMR-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TISP61089HDMR-S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TISP61089HDMR-S fall under?

The TISP61089HDMR-S is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to TISP61089HDMR-S when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TISP61089HDMR-S you can contact the distributor directly for product support, shipping queries etc.

Is the TISP61089HDMR-S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TISP61089HDMR-S have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for TISP61089HDMR-S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TISP61089HDMR-S often in real-time on the comparison pages.

What if I can't find stock of TISP61089HDMR-S?

You can fill out our help required form which you can use to request a quote for TISP61089HDMR-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay