Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
3,703
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
9,940
in stock
|
Buy Now | |
element14
from US$0.65
|
3,703
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
1,920
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$1.22
|
-
|
Buy Now | |
TTI Europe
from US$0.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Reverse Stand-Off Voltage Vrwm | - |
---|---|
No. of Pins | 8Pins |
TVS Thyristor Case Style | SOIC |
Thyristor Type | SLIC Protector |
Breakover Voltage Vbo Max | -112V |
No. of Circuits | 2Circuits |
Peak Pulse Current Ippm | 30A |
Peak Off-State Voltage Vdrm | -170V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
THYRISTOR, SLIC PROTECTOR, -170V, SOIC-8 | element14 |
Thyristor, Slic Protector, -170V, Soic-8 | Newark Electronics |
Thyristor TSPD 170V 6.5A 8-Pin SOIC T/R | Avnet America |
A programmable 30A, forward conducting, 8-SOIC pkg Thyristor Surge Protector | Bourns TISP61089BDR-S | RS Americas |
6.5A -170V TISP SOP8 | TTI Europe |
Where can I find additional details, specifications and documents for a TISP61089BDR-S?
Additional datasheets, footprints and schematics for TISP61089BDR-S are listed on our Part Details page. You can also find images and similar parts to TISP61089BDR-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TISP61089BDR-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TISP61089BDR-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TISP61089BDR-S fall under?
The TISP61089BDR-S is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Thyristors.
Can I view similar or alternative parts?
You can view similar parts to TISP61089BDR-S when available in the TVS Thyristors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TISP61089BDR-S you can contact the distributor directly for product support, shipping queries etc.
Is the TISP61089BDR-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TISP61089BDR-S have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for TISP61089BDR-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TISP61089BDR-S often in real-time on the comparison pages.
What if I can't find stock of TISP61089BDR-S?
You can fill out our help required form which you can use to request a quote for TISP61089BDR-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.