TVS Thyristors
Parts from TVS Thyristors Category
THYRISTOR, TVS, BI, 25V; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA; Thyristor Type:SIDAC; Breakover Voltage Vbo Max:40V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:45A; Peak RoHS Compliant: Yes
THYRISTOR, TVS, BI, 25V; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA; Thyristor Type:SIDAC; Breakover Voltage Vbo Max:40V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:100A; Peak RoHS Compliant: Yes
THYRISTOR, TVS, BI, 58V; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA; Thyristor Type:SIDAC; Breakover Voltage Vbo Max:77V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:100A; Peak RoHS Compliant: Yes
THYRISTOR, OVERVOLT PROTECTOR, DO-214AA; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA; Thyristor Type:Overvoltage Protector; Breakover Voltage Vbo Max:10.5V; No. of Circuits:1Circuits; Peak RoHS Compliant: Yes
THYRISTOR, -100V, SOIC, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:8Pins; TVS Thyristor Case Style:SOIC; Thyristor Type:Overvoltage Protector; Breakover Voltage Vbo Max:-64V; No. of Circuits:4Circuits; Product Range:- RoHS Compliant: Yes
SIDACTOR, 2.2A, 140V, TO-92; No. of Pins:2Pins; Thyristor Type:SIDAC; Breakover Voltage Vbo Max:180V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:100A; Peak Off-State Voltage, Vdrm:140V; Capacitance:50pF; Current It av:2.2A RoHS Compliant: Yes
SIDACTOR, 220V; No. of Pins:2Pins; TVS Thyristor Case Style:TO-92; Thyristor Type:SIDAC; Breakover Voltage Vbo Max:300V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:100A; Peak Off-State Voltage, Vdrm:220V; Capacitance:40pF RoHS Compliant: Yes
SIDACTOR, 275V; No. of Pins:2Pins; Thyristor Type:SIDAC; Breakover Voltage Vbo Max:350V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:100A; Peak Off-State Voltage, Vdrm:275V; Capacitance:40pF; Current It av:2.2A RoHS Compliant: Yes
SIDACTOR, 25V, DO-214AA; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA (SMB); Thyristor Type:SIDAC; Breakover Voltage Vbo Max:40V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:45A RoHS Compliant: Yes