TISP4C350H3BJR-S Passive Components by Bourns Electronics

PROTECTOR - SINGLE BIDIRECTIONAL LF / Tape & Reel - 13" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for RS
RS
from US$0.36
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.35
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.28
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.48
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.32
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Overvoltage Protector 275V BiDir DO214AA | RS
Protector - Single Bidirectional Lf /Tape & Reel - 13" Reel |Bourns TISP4C350H3BJR-S | Newark Electronics
Thyristor TSPD 275V 30A 2-Pin SMB T/R | Avnet America
A 350V, 100A, bi-directional, DO214AA pkg Thyristor Surge Protector | Bourns TISP4C350H3BJR-S | RS Americas
5A 275-350V TISP DO214AA | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TISP4C350H3BJR-S?

Additional datasheets, footprints and schematics for TISP4C350H3BJR-S are listed on our Part Details page. You can also find images and similar parts to TISP4C350H3BJR-S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TISP4C350H3BJR-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TISP4C350H3BJR-S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TISP4C350H3BJR-S fall under?

The TISP4C350H3BJR-S is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to TISP4C350H3BJR-S when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TISP4C350H3BJR-S you can contact the distributor directly for product support, shipping queries etc.

Is the TISP4C350H3BJR-S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TISP4C350H3BJR-S have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for TISP4C350H3BJR-S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TISP4C350H3BJR-S often in real-time on the comparison pages.

What if I can't find stock of TISP4C350H3BJR-S?

You can fill out our help required form which you can use to request a quote for TISP4C350H3BJR-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay