Status: | Unknown |
---|---|
Series: | TISP40xxH1BJ Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
26,800
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
15,000
in stock
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
Farnell
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Reverse Stand-Off Voltage Vrwm | - |
---|---|
No. of Pins | 2Pins |
TVS Thyristor Case Style | DO-214AA |
Thyristor Type | Overvoltage Protector |
Breakover Voltage Vbo Max | 40V |
No. of Circuits | 1Circuits |
Peak Pulse Current Ippm | 100A |
Peak Off-State Voltage Vdrm | 25V |
Product Range | TISP40xxH1BJ Series |
SVHC | Lead (15-Jan-2019) |
Overvoltage Protector 25V Bi-Dir DO214AA | RS |
5A 25-40V TISP DO214AA | TTI Europe |
Protector - Single Bidirectional |Bourns TISP4040H1BJR-S | Newark Electronics |
Thyristor TSPD 25V 50A 2-Pin SMB T/R | Avnet America |
A 40V, 100A, bi-directional, DO214AA pkg Thyristor Surge Protector | Bourns TISP4040H1BJR-S | RS Americas |
THYRISTOR, 40V, 100A, DO-214AA | Farnell |
Where can I find additional details, specifications and documents for a TISP4040H1BJR-S?
Additional datasheets, footprints and schematics for TISP4040H1BJR-S are listed on our Part Details page. You can also find images and similar parts to TISP4040H1BJR-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TISP4040H1BJR-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TISP4040H1BJR-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TISP4040H1BJR-S fall under?
The TISP4040H1BJR-S is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Thyristors.
Can I view similar or alternative parts?
You can view similar parts to TISP4040H1BJR-S when available in the TVS Thyristors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TISP4040H1BJR-S you can contact the distributor directly for product support, shipping queries etc.
Is the TISP4040H1BJR-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TISP4040H1BJR-S have stock available?
Authorised distributors including RS, TTI Europe, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TISP4040H1BJR-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TISP4040H1BJR-S often in real-time on the comparison pages.
What if I can't find stock of TISP4040H1BJR-S?
You can fill out our help required form which you can use to request a quote for TISP4040H1BJR-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.