Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$480.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$480.88
|
No stock
|
Buy Now |
500W, 130mm | |
Input Voltage | 93-132/187-264VDC |
Output Voltage | 24 |
Output Current | 20000mA |
Efficiency | 90% |
Package Style | DIN-Rail, Aluminum (Chassis) |
Length | 220mm |
Width | 83mm |
Weight | 1900gg |
country of origin | CN |
ESD Sensitive | No |
DIN Rail Power Supply 24V 20A 480W | RS |
Where can I find additional details, specifications and documents for a TIS 500-124-115?
Additional datasheets, footprints and schematics for TIS 500-124-115 are listed on our Part Details page. You can also find images and similar parts to TIS 500-124-115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIS 500-124-115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIS 500-124-115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIS 500-124-115 fall under?
The TIS 500-124-115 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TIS 500-124-115 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIS 500-124-115 you can contact the distributor directly for product support, shipping queries etc.
Is the TIS 500-124-115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIS 500-124-115 have stock available?
Authorised distributors including RS have stock available or on a lead time for TIS 500-124-115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIS 500-124-115 often in real-time on the comparison pages.
What if I can't find stock of TIS 500-124-115?
You can fill out our help required form which you can use to request a quote for TIS 500-124-115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.