Status: | Active |
---|---|
Series: | TIP42C |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
6,126
in stock
|
Buy Now | |
element14
from US$0.30
|
6,276
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
1,752
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
400
in stock
|
Buy Now | |
Jameco Electronics
from US$0.35
|
288
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,650
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Complementary PNP-NPN devices |
High switching speed |
New enhanced series |
hFE improved linearity |
hFE grouping |
TIP42C Series NPN/PNP 100 V 6 A Complementary Power Transistor - TO-220 | Future Electronics |
Transistor GP BJT PNP 100V 6A 3-Pin TO-220 Tube | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -100V |
Transition Frequency ft | 3MHz |
Power Dissipation Pd | 65W |
DC Collector Current | -6A |
DC Current Gain hFE | 15hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 1.5V |
Continuous Collector Current Ic Max | 6A |
Current Ic Continuous a Max | 6A |
Current Ic hFE | 300mA |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 3MHz |
Gain Bandwidth ft Typ | 3MHz |
Hfe Min | 30 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Power Dissipation Ptot Max | 65W |
Termination Type | Through Hole |
Voltage Vcbo | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -100V |
Transition Frequency ft | 3MHz |
Power Dissipation Pd | 65W |
DC Collector Current | -6A |
DC Current Gain hFE | 15hFE |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -100V |
DC Collector Current | -6A |
Power Dissipation Pd | 65W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
TRANSISTOR, PNP, TO-220 | element14 |
Transistor, Bjt, Pnp, -100V, -6A, To-220 | Newark Electronics |
Where can I find additional details, specifications and documents for a TIP42C?
Additional datasheets, footprints and schematics for TIP42C are listed on our Part Details page. You can also find images and similar parts to TIP42C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP42C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP42C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP42C fall under?
The TIP42C is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP42C when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP42C you can contact the distributor directly for product support, shipping queries etc.
Is the TIP42C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TIP42C have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Jameco Electronics have stock available or on a lead time for TIP42C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP42C often in real-time on the comparison pages.
What if I can't find stock of TIP42C?
You can fill out our help required form which you can use to request a quote for TIP42C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.