Status: | Active |
---|---|
Series: | TIP31A |
RoHS: | Compliant |
Collector-Emitter Saturation Voltage - VCE(sat) = 1.2 Vdc (Max) @ IC = 3.0 Adc |
Collector-Emitter Sustaining Voltage -VCEO(sus) = 60 Vdc (min) - TIP31A, TIP32A =80 Vdc (min) - TIP31B, TIP32B =100 Vdc (min) - TIP31C, TIP32C |
High Current Gain Bandwidth Product fT = 3.0 MHz (min) @ IC = 500 mAdc |
Compact TO-220 AB Package |
Pb-Free Packages are Available |
Description | TIP31A, 40 V |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1.2 |
IC Cont. (A) | 3 |
VCEO Min (V) | 40 |
hFE Min | 10 |
hFE Max | 50 |
fT Min (MHz) | 3 |
PTM Max (W) | 40 |
Package Type | TO-220-3 |
ON Semiconductor, TIP31G | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Transistor, Npn, 40V, 3A, To-220 | Newark Electronics |
TRANSISTOR, NPN, 40V, 3A, TO-220 | Farnell |
Where can I find additional details, specifications and documents for a TIP31G?
Additional datasheets, footprints and schematics for TIP31G are listed on our Part Details page. You can also find images and similar parts to TIP31G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP31G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP31G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP31G fall under?
The TIP31G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP31G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP31G you can contact the distributor directly for product support, shipping queries etc.
Is the TIP31G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP31G have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TIP31G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP31G often in real-time on the comparison pages.
What if I can't find stock of TIP31G?
You can fill out our help required form which you can use to request a quote for TIP31G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.