Status: | Active |
---|---|
Series: | TIP31B |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
900
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
900
in stock
|
Buy Now | |
element14
from US$0.34
|
775
in stock
|
Buy Now | |
Farnell
from US$0.34
|
775
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Collector-Emitter Saturation Voltage - VCE(sat) = 1.2 Vdc (Max) @ IC = 3.0 Adc |
Collector-Emitter Sustaining Voltage -VCEO(sus) = 60 Vdc (min) - TIP31A, TIP32A =80 Vdc (min) - TIP31B, TIP32B =100 Vdc (min) - TIP31C, TIP32C |
High Current Gain Bandwidth Product fT = 3.0 MHz (min) @ IC = 500 mAdc |
Compact TO-220 AB Package |
Pb-Free Packages are Available |
Description | TIP31B |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1.2 |
IC Cont. (A) | 3 |
VCEO Min (V) | 80 |
VCBO (V) | 80 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.8 |
hFE Min | 10 |
hFE Max | 50 |
fT Min (MHz) | 3 |
PTM Max (W) | 40 |
Package Type | TO-220-3 |
Power Transistor, Npn, 80V, 3Mhz, To-220 | Newark Electronics |
Transistor GP BJT NPN 80V 3A 3-Pin TO-220 Rail | Avnet America |
TRANSISTOR, NPN, 80V, 3A, TO-220AB | element14 |
ON Semiconductor, TIP31BG | RS |
TIP Series 80 V 3 A NPN Complementary Silicon Plastic Power Transistor TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a TIP31BG?
Additional datasheets, footprints and schematics for TIP31BG are listed on our Part Details page. You can also find images and similar parts to TIP31BG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP31BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP31BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP31BG fall under?
The TIP31BG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP31BG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP31BG you can contact the distributor directly for product support, shipping queries etc.
Is the TIP31BG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP31BG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and RS have stock available or on a lead time for TIP31BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP31BG often in real-time on the comparison pages.
What if I can't find stock of TIP31BG?
You can fill out our help required form which you can use to request a quote for TIP31BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.