Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -100V |
DC Collector Current | -1A |
Power Dissipation Pd | 30W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
TRANS, PNP, 100V, 1A, TO-220-3 | Farnell |
Transistor, Pnp, -100V, -1A, To-220-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a TIP30CTU?
Additional datasheets, footprints and schematics for TIP30CTU are listed on our Part Details page. You can also find images and similar parts to TIP30CTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP30CTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP30CTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP30CTU fall under?
The TIP30CTU is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.
Can I view similar or alternative parts?
You can view similar parts to TIP30CTU when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP30CTU you can contact the distributor directly for product support, shipping queries etc.
Is the TIP30CTU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TIP30CTU have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for TIP30CTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP30CTU often in real-time on the comparison pages.
What if I can't find stock of TIP30CTU?
You can fill out our help required form which you can use to request a quote for TIP30CTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.