Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
Transition Frequency ft | - |
Power Dissipation Pd | 125W |
DC Collector Current | 10A |
DC Current Gain hFE | 500hFE |
Transistor Case Style | TO-218 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Darlington NPN 60V 10A 125W TO247 | RS |
Bipolar Transistor, Npn, 60V Sot-93 | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 60V, TO-218-3 | element14 |
Transistor Darlington NPN 60V 10A 3-Pin TO-247 Rail | Avnet America |
Where can I find additional details, specifications and documents for a TIP140G?
Additional datasheets, footprints and schematics for TIP140G are listed on our Part Details page. You can also find images and similar parts to TIP140G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP140G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP140G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP140G fall under?
The TIP140G is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP140G when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP140G you can contact the distributor directly for product support, shipping queries etc.
Is the TIP140G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIP140G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TIP140G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP140G often in real-time on the comparison pages.
What if I can't find stock of TIP140G?
You can fill out our help required form which you can use to request a quote for TIP140G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.