Status: | Active |
---|---|
Series: | TIP132 |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.30
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.36
|
800
in stock
|
Buy Now | |
element14
from US$0.51
|
483
in stock
|
Buy Now | |
Farnell
from US$0.57
|
483
in stock
|
Buy Now | |
RS
from US$0.36
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Distrelec
from US$0.59
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
STMicroelectronics PREFERRED SALESTYPES |
NPN-Darl 100V 8A 70W TO220 | Schukat Electronic |
Trans Darlington NPN 100V 8A TO220 | RS |
Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 2 W, 8 A, 15000 Rohs Compliant: Yes |Stmicroelectronics TIP132 | Newark Electronics |
TIP132 Series 100 V 8 A Complementary Silicon Power Darlington Transistor TO-220 | Future Electronics |
Trans Darlington NPN 100V 8A 3-Pin TO-220 Tube | Avnet America |
ST Darlington Transistor, TO-220AB, NPN, 100V | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
Transition Frequency ft | - |
Power Dissipation Pd | 70W |
DC Collector Current | 8A |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 8A |
Collector Emitter Saturation Voltage Vce(on) | 2V |
Continuous Collector Current Ic Max | 8A |
Current Ic Continuous a Max | 8A |
Current Ic hFE | 4A |
Full Power Rating Temperature | 25°C |
Hfe Min | 1000 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Power Dissipation Ptot Max | 70W |
Transistor Type | Darlington |
Voltage Vcbo | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
DARLINGTON TRANSISTOR, TO-220 | element14 |
Where can I find additional details, specifications and documents for a TIP132?
Additional datasheets, footprints and schematics for TIP132 are listed on our Part Details page. You can also find images and similar parts to TIP132 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP132 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP132 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP132 fall under?
The TIP132 is listed under Power Transistors > Power Bipolar > Darlingtons.
Can I view similar or alternative parts?
You can view similar parts to TIP132 when available in the Darlingtons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP132 you can contact the distributor directly for product support, shipping queries etc.
Is the TIP132 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TIP132 have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for TIP132.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP132 often in real-time on the comparison pages.
What if I can't find stock of TIP132?
You can fill out our help required form which you can use to request a quote for TIP132 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.