Status: | Active |
---|---|
Series: | TIP122 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
200
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
11,154
in stock
|
Buy Now | |
element14
from US$0.30
|
8,332
in stock
|
Buy Now | |
Farnell
from US$0.28
|
5,113
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
3,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
700
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
348
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
345
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
250
in stock
|
Buy Now | |
EBV Elektronik
-
|
40,800
in stock
|
Buy Now | |
Avnet Silica
-
|
450
in stock
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now |
High DC Current Gain - hFE = 2500 (typ) @ IC = 4.0 Adc |
Collector-Emitter Sustaining Voltage @ 100 mA VCEO(sus) = 60 Vdc (Min) TIP120, TIP125 VCEO(sus) = 80 Vdc (Min) TIP121, TIP126 VCEO(sus) = 100 Vdc (Min) TIP122, TIP127 |
Low Collector-Emitter Saturation Voltage VCE(sat) = 2.0 Vdc (Max) @ IC= 3.0 Adc = 4.0 Vdc (Max) @ IC= 5.0 Adc |
Monolithic Construction with Built-In Base-Emitter Shunt Resistors |
Compact TO-220 AB Package |
Pb-Free Packages are Available |
Description | TIP122 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 5 |
V(BR)CEO Min (V) | 100 |
VCE(sat) Max (V) | 2 |
hFE Min (k) | 1 |
hFE Max (k) | - |
fT Min (MHz) | 4 |
Package Type | TO-220-3 |
TIP Series 100 V 5 A NPN Medium Power Darlington Silicon Transistor TO-220AB | Future Electronics |
DARLINGTON TRANSISTOR, TO-220 | element14 |
Transistor Darlington NPN 100V 5A 3-Pin TO-220AB Rail | Avnet America |
Bip T0220 Npn 8A 100V Rohs Compliant: Yes |Onsemi TIP122G | Newark Electronics |
onsemi Darlington Transistor, NPN, 100V, TO-220 | Distrelec |
Transistor: NPN | Transfer Multisort Elektronik |
Darlington NPN 100V 5A 65W TO220AB | RS |
Transistor, Darlington, Si, NPN, Medium Power, Switch, Vo 100VDC, VI 2.5VDC, Io 5ADC | ON Semiconductor TIP122G | RS Americas |
Where can I find additional details, specifications and documents for a TIP122G?
Additional datasheets, footprints and schematics for TIP122G are listed on our Part Details page. You can also find images and similar parts to TIP122G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP122G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP122G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP122G fall under?
The TIP122G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP122G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP122G you can contact the distributor directly for product support, shipping queries etc.
Is the TIP122G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP122G have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet America and Newark Electronics have stock available or on a lead time for TIP122G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP122G often in real-time on the comparison pages.
What if I can't find stock of TIP122G?
You can fill out our help required form which you can use to request a quote for TIP122G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.