Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
Transition Frequency ft | - |
Power Dissipation Pd | 65W |
DC Collector Current | 5A |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Transistor, Fairchild, TIP120TU | RS |
Transistor, Bipol, Dual Npn, 60V, To-220 | Newark Electronics |
Where can I find additional details, specifications and documents for a TIP120TU?
Additional datasheets, footprints and schematics for TIP120TU are listed on our Part Details page. You can also find images and similar parts to TIP120TU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP120TU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP120TU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP120TU fall under?
The TIP120TU is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP120TU when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP120TU you can contact the distributor directly for product support, shipping queries etc.
Is the TIP120TU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIP120TU have stock available?
Authorised distributors including Farnell, RS, element14 and Newark Electronics have stock available or on a lead time for TIP120TU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP120TU often in real-time on the comparison pages.
What if I can't find stock of TIP120TU?
You can fill out our help required form which you can use to request a quote for TIP120TU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.