Status: | Active |
---|---|
Series: | TIP110 |
RoHS: | Compliant |
Prices starting from US$0.37
High DC Current Gain - hFE = 2500 (typ) @ IC = 1.0 Adc |
Collector-Emitter Sustaining Voltage @ 30 mA VCEO(sus) = 60 Vdc (Min) TIP110, TIP115 VCEO(sus) = 80 Vdc (Min) TIP111, TIP116 VCEO(sus) = 100 Vdc (Min) TIP112, TIP117 |
Low Collector-Emitter Saturation Voltage VCE(sat) = 2.5 Vdc (Max) @ IC= 2.0 Adc = 4.0 Vdc (Max) @ IC= 5.0 Adc |
Monolithic Construction with Built-In Base-Emitter Shunt Resistors |
Compact TO-220 AB Package |
Pb-Free Packages are Available |
Description | TIP110, PNP , 2.0 A, 60 V |
---|---|
Compliance | Pb-free |
Polarity | PNP |
IC Continuous (A) | 2 |
V(BR)CEO Min (V) | 60 |
VCE(sat) Max (V) | 2.5 |
hFE Min (k) | 0.5 |
hFE Max (k) | - |
fT Min (MHz) | 25 |
Package Type | TO-220-3 |
MISCELLANEOUS MOSFETS | Farnell |
TIP Series 60 V 2 A PNP Medium Power Darlington Silicon Transistor - TO-220AB | Future Electronics |
Transistor: PNP | Transfer Multisort Elektronik |
Transistor Darlington PNP 60V 2A 3-Pin TO-220AB Rail | Avnet America |
Where can I find additional details, specifications and documents for a TIP115G?
Additional datasheets, footprints and schematics for TIP115G are listed on our Part Details page. You can also find images and similar parts to TIP115G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP115G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP115G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP115G fall under?
The TIP115G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP115G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP115G you can contact the distributor directly for product support, shipping queries etc.
Is the TIP115G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP115G have stock available?
Authorised distributors including Farnell, Future Electronics, Transfer Multisort Elektronik, Avnet America and EBV Elektronik have stock available or on a lead time for TIP115G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP115G often in real-time on the comparison pages.
What if I can't find stock of TIP115G?
You can fill out our help required form which you can use to request a quote for TIP115G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.