Status: | Active |
---|---|
Series: | TIP110 |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
No stock
|
Buy Now | |
Avnet America
from US$0.26
|
1,863
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
630
in stock
|
Buy Now | |
Schukat Electronic
from US$0.43
|
600
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
260
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
Farnell
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High DC Current Gain - hFE = 2500 (typ) @ IC = 1.0 Adc |
Collector-Emitter Sustaining Voltage @ 30 mA VCEO(sus) = 60 Vdc (Min) TIP110, TIP115 VCEO(sus) = 80 Vdc (Min) TIP111, TIP116 VCEO(sus) = 100 Vdc (Min) TIP112, TIP117 |
Low Collector-Emitter Saturation Voltage VCE(sat) = 2.5 Vdc (Max) @ IC= 2.0 Adc = 4.0 Vdc (Max) @ IC= 5.0 Adc |
Monolithic Construction with Built-In Base-Emitter Shunt Resistors |
Compact TO-220 AB Package |
Pb-Free Packages are Available |
Description | TIP110, NPN , 2.0 A, 60 V |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 2 |
V(BR)CEO Min (V) | 60 |
VCE(sat) Max (V) | 2.5 |
hFE Min (k) | 0.5 |
hFE Max (k) | - |
fT Min (MHz) | 25 |
Package Type | TO-220-3 |
Transistor Darlington NPN 60V 2A 3-Pin TO-220AB Rail | Avnet America |
TIP Series 60 V 2 A NPN Medium Power Darlington Silicon Transistor - TO-220AB | Future Electronics |
NPN-Darl 60V 4A 50W TO220 | Schukat Electronic |
ON Semiconductor, TIP110G | RS |
Transistor Polarity:Npn | Newark Electronics |
TRANSISTOR, NPN, 60V, 2A, TO-220AB | element14 |
Where can I find additional details, specifications and documents for a TIP110G?
Additional datasheets, footprints and schematics for TIP110G are listed on our Part Details page. You can also find images and similar parts to TIP110G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP110G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP110G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP110G fall under?
The TIP110G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP110G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP110G you can contact the distributor directly for product support, shipping queries etc.
Is the TIP110G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP110G have stock available?
Authorised distributors including Avnet America, Future Electronics, Schukat Electronic, Chip One Stop and RS have stock available or on a lead time for TIP110G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP110G often in real-time on the comparison pages.
What if I can't find stock of TIP110G?
You can fill out our help required form which you can use to request a quote for TIP110G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.