Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.46
|
No stock
|
Buy Now | |
Distrelec
from US$28.62
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$38.55
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$24.99
|
-
|
Buy Now | |
RS Americas
from US$31.60
|
-
|
Buy Now | |
element14
from US$28.89
|
-
|
Buy Now | |
TRC Electronics
from US$30.00
|
-
|
Buy Now | |
Buerklin
from US$26.78
|
-
|
Buy Now | |
Sager
from US$25.54
|
-
|
Buy Now | |
Farnell
from US$23.98
|
-
|
Buy Now |
2W, 10.5mm | |
Input Voltage | 18-36VDC |
Output Voltage | ±12 |
Output Current | 83/83mA |
Efficiency | 81% |
Package Style | SMD 16 Pin, Non-conductive Plastic (UL94 V-0 rated) |
Length | 24.3mm |
Width | 18.1mm |
Weight | 7gg |
country of origin | TW |
MSL level | Level 2 (J-STD-033C) |
ESD Sensitive | No |
Traco Power DC/DC Converter 18 ... 36V 12V 83mA 2W | Distrelec |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter Isolated +/-12V 2W | RS |
Dc-Dc Converter, 2 O/P, 2W | Newark Electronics |
DC-DC Converter, Medical, 2W, 18-36Vin, +-12Vout, 83mA, DIP16, TIM 2SM Series | TRACO Power TIM 2-2422SM | RS Americas |
DC-DC CONVERTER, MEDICAL, 2 O/P, 2W | element14 |
Medical DC/DC Converter Wide 2:1 Input Range SMD Package, Dual Output | TRC Electronics |
DC/DC-Wandler, 18-36 VDC, 2 W, 2 Ausgänge, ±12 VDC, 81 % Wirkungsgrad, TIM 2-2422SM | Buerklin |
Isolated DC/DC Converters - SMD | Sager |
Where can I find additional details, specifications and documents for a TIM 2-2422SM?
Additional datasheets, footprints and schematics for TIM 2-2422SM are listed on our Part Details page. You can also find images and similar parts to TIM 2-2422SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIM 2-2422SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIM 2-2422SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIM 2-2422SM fall under?
The TIM 2-2422SM is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TIM 2-2422SM when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIM 2-2422SM you can contact the distributor directly for product support, shipping queries etc.
Is the TIM 2-2422SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIM 2-2422SM have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, RS, Newark Electronics and RS Americas have stock available or on a lead time for TIM 2-2422SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIM 2-2422SM often in real-time on the comparison pages.
What if I can't find stock of TIM 2-2422SM?
You can fill out our help required form which you can use to request a quote for TIM 2-2422SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.