TICP106D-S Passive Components by Bourns Electronics

SCR 400V 2A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Scr 400V 2A |Bourns TICP106D-S | Newark Electronics
THYRISTOR SCR 400V 15A 3PIN TO-92 | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TICP106D-S?

Additional datasheets, footprints and schematics for TICP106D-S are listed on our Part Details page. You can also find images and similar parts to TICP106D-S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TICP106D-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TICP106D-S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TICP106D-S fall under?

The TICP106D-S is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to TICP106D-S when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TICP106D-S you can contact the distributor directly for product support, shipping queries etc.

Is the TICP106D-S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TICP106D-S have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for TICP106D-S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TICP106D-S often in real-time on the comparison pages.

What if I can't find stock of TICP106D-S?

You can fill out our help required form which you can use to request a quote for TICP106D-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay