No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 2.5mV |
Gain dB Max | 1dB |
Bandwidth | 620MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | QFN |
No. of Pins | 16Pins |
Supply Voltage Range | 3V to 5.25V |
Slew Rate | 570V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 5.25V |
Input Offset Voltage Max | 3mV |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 14.2mA |
Supply Voltage Max | 6V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
Rail-to-Rail Output Wideband Fully Differential Amplifier | Texas Instruments |
IC SP DIFF AMP SINGLE R-R O/P 16-PIN VQFN EP | Dan-Mar Components |
Diff Amp, 5V, 620Mhz, 570V/Us, 16Qfn | Newark Electronics |
Where can I find additional details, specifications and documents for a THS4520RGTT .?
Additional datasheets, footprints and schematics for THS4520RGTT . are listed on our Part Details page. You can also find images and similar parts to THS4520RGTT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4520RGTT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4520RGTT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4520RGTT . fall under?
The THS4520RGTT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to THS4520RGTT . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4520RGTT . you can contact the distributor directly for product support, shipping queries etc.
Is the THS4520RGTT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS4520RGTT . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for THS4520RGTT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4520RGTT . often in real-time on the comparison pages.
What if I can't find stock of THS4520RGTT .?
You can fill out our help required form which you can use to request a quote for THS4520RGTT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.