Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$39.72
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$42.54
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$38.15
|
25
in stock
|
Buy Now | |
element14
from US$44.73
|
25
in stock
|
Buy Now | |
Farnell
from US$33.99
|
25
in stock
|
Buy Now | |
Conrad
from US$55.68
|
7
in stock
|
Buy Now | |
Distrelec
from US$47.86
|
1
in stock
|
Buy Now | |
RS Americas
from US$43.61
|
-
|
Buy Now | |
TRC Electronics
from US$44.82
|
-
|
Buy Now | |
Buerklin
from US$37.98
|
-
|
Buy Now | |
Sager
from US$38.35
|
-
|
Buy Now |
20W, 9.9mm | |
Input Voltage | 18-36VDC |
Output Voltage | 5 |
Output Current | 4000mA |
Efficiency | 91% |
Package Style | 1" x 1", Encapsulated, Nickel coated Copper |
Length | 25.4mm |
Width | 25.4mm |
Weight | 15gg |
country of origin | TW |
ESD Sensitive | No |
Converter: DC/DC | Transfer Multisort Elektronik |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Adjustable, Through Hole, 20 W, 5 V, 4 A Rohs Compliant: Yes |Traco Power THN 20-2411 | Newark Electronics |
DC-DC CONVERTER, 5V, 4A | element14 |
DC/DC converter,18-36Vin,5Vout 4A,20W | RS |
Ultra-compact dimensions: 25.4 mm x 25.4 mm x 10.2 mm, 2:1 input range, input/output insulation 1500 V/DC, external on/off, input filter according to EN 55022, class A.This text is machine translated. | Conrad |
Traco Power DC/DC Converter 18 ... 36V 5V 4A 20W | Distrelec |
TRACOPOWER Iso DC-DC Converter, Vin 18 to 36Vdc, Vout 5Vdc, I/O isolation 1500Vdc | TRACO Power THN 20-2411 | RS Americas |
DC/DC Converter 1x1 Inch Wide 2:1 Input Range | TRC Electronics |
DC/DC-Wandler, 18-36 VDC, 20 W, 1 Ausgang, 5 VDC, 91 % Wirkungsgrad, THN 20-2411 | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a THN 20-2411?
Additional datasheets, footprints and schematics for THN 20-2411 are listed on our Part Details page. You can also find images and similar parts to THN 20-2411 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THN 20-2411 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THN 20-2411 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THN 20-2411 fall under?
The THN 20-2411 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to THN 20-2411 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THN 20-2411 you can contact the distributor directly for product support, shipping queries etc.
Is the THN 20-2411 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THN 20-2411 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for THN 20-2411.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THN 20-2411 often in real-time on the comparison pages.
What if I can't find stock of THN 20-2411?
You can fill out our help required form which you can use to request a quote for THN 20-2411 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.