Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.47
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$34.43
|
-
|
Buy Now | |
RS Americas
from US$41.44
|
-
|
Buy Now | |
element14
from US$42.19
|
-
|
Buy Now | |
TRC Electronics
from US$42.00
|
-
|
Buy Now | |
Buerklin
from US$36.20
|
-
|
Buy Now | |
Sager
from US$35.92
|
-
|
Buy Now | |
Farnell
from US$40.37
|
-
|
Buy Now |
15W, 9.9mm | |
Input Voltage | Sep-36VDC |
Output Voltage | 5 |
Output Current | 3000mA |
Efficiency | 86% |
Package Style | 1" x 1", Encapsulated, Nickel coated Copper |
Length | 25.4mm |
Width | 25.4mm |
Weight | 15gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter Isolated 5-6V 15W | RS |
Dc-Dc Converter, 5V, 3A | Newark Electronics |
DC-DC Converter, Encapsulated, PCB Mount,15W,5V,3A,9-36V In | TRACO Power THN 15-2411WI-A1 | RS Americas |
DC-DC CONVERTER, 5V, 3A | element14 |
DC/DC Converter 1x1 Inch Ultra Wide 4:1 Input Range | TRC Electronics |
DC/DC-Wandler, 9-36 VDC, 15 W, 1 Ausgang, 5 VDC, 86 % Wirkungsgrad, THN 15-2411WI-A1 | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a THN 15-2411WI-A1?
Additional datasheets, footprints and schematics for THN 15-2411WI-A1 are listed on our Part Details page. You can also find images and similar parts to THN 15-2411WI-A1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THN 15-2411WI-A1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THN 15-2411WI-A1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THN 15-2411WI-A1 fall under?
The THN 15-2411WI-A1 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to THN 15-2411WI-A1 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THN 15-2411WI-A1 you can contact the distributor directly for product support, shipping queries etc.
Is the THN 15-2411WI-A1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THN 15-2411WI-A1 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TRC Electronics have stock available or on a lead time for THN 15-2411WI-A1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THN 15-2411WI-A1 often in real-time on the comparison pages.
What if I can't find stock of THN 15-2411WI-A1?
You can fill out our help required form which you can use to request a quote for THN 15-2411WI-A1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.