Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$37.40
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$33.47
|
676
in stock
|
Buy Now | |
element14
from US$42.38
|
676
in stock
|
Buy Now | |
Farnell
from US$31.79
|
676
in stock
|
Buy Now | |
SOS electronic
from US$25.88
|
413
in stock
|
Buy Now | |
Sager
from US$34.28
|
213
in stock
|
Buy Now | |
Distrelec
from US$39.43
|
52
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$39.23
|
43
in stock
|
Buy Now | |
CoreStaff
from US$36.38
|
22
in stock
|
Buy Now | |
Conrad
from US$51.33
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$49.15
|
-
|
Buy Now | |
RS Americas
from US$39.53
|
-
|
Buy Now | |
TRC Electronics
from US$40.06
|
-
|
Buy Now | |
Buerklin
from US$34.51
|
-
|
Buy Now |
15W, 9.9mm | |
Input Voltage | Sep-36VDC |
Output Voltage | 5 |
Output Current | 3000mA |
Efficiency | 86% |
Package Style | 1" x 1", Encapsulated, Nickel coated Copper |
Length | 25.4mm |
Width | 25.4mm |
Weight | 15gg |
country of origin | TW |
ESD Sensitive | No |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 15 W, 5 V, 3 A Rohs Compliant: Yes |Traco Power THN 15-2411WI | Newark Electronics |
DC/DC CONVERTER, 15W, 5V, 3A | element14 |
DC/DC Converter 15W 9-36V/5V 3A | SOS electronic |
Isolated DC/DC Converters - Through Hole | Sager |
DC/DC,Reg,9-36Vin,5Vout 3A,15W,1.5kV | RS |
Traco Power DC/DC Converter 9 ... 36V 5V 3A 15W | Distrelec |
Converter: DC/DC | Transfer Multisort Elektronik |
Wide input range, high degree of efficiency, short-circuit proof, adjustable output voltage, external on/off, industry-standard pins. | Conrad |
TracoPower THN 15-2411WI Single Output DC-DC Converter 15W | Rapid Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 9 to 36V dc, Vout 5V dc, I/O isolation 1600V dc | TRACO Power THN 15-2411WI | RS Americas |
DC/DC Converter 1x1 Inch Ultra Wide 4:1 Input Range | TRC Electronics |
DC/DC-Wandler, 9-36 VDC, 15 W, 1 Ausgang, 5 VDC, 86 % Wirkungsgrad, THN 15-2411WI | Buerklin |
Where can I find additional details, specifications and documents for a THN 15-2411WI?
Additional datasheets, footprints and schematics for THN 15-2411WI are listed on our Part Details page. You can also find images and similar parts to THN 15-2411WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THN 15-2411WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THN 15-2411WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THN 15-2411WI fall under?
The THN 15-2411WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to THN 15-2411WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THN 15-2411WI you can contact the distributor directly for product support, shipping queries etc.
Is the THN 15-2411WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THN 15-2411WI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, SOS electronic and Sager have stock available or on a lead time for THN 15-2411WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THN 15-2411WI often in real-time on the comparison pages.
What if I can't find stock of THN 15-2411WI?
You can fill out our help required form which you can use to request a quote for THN 15-2411WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.