Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$37.69
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$39.78
|
10
in stock
|
Buy Now | |
Distrelec
from US$41.80
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$35.02
|
-
|
Buy Now | |
RS Americas
from US$39.32
|
-
|
Buy Now | |
element14
from US$39.56
|
-
|
Buy Now | |
TRC Electronics
from US$41.04
|
-
|
Buy Now | |
Sager
from US$35.81
|
-
|
Buy Now | |
Farnell
from US$31.67
|
-
|
Buy Now |
10W, 9.9mm | |
Input Voltage | 36-160VDC |
Output Voltage | ±5 |
Output Current | 1000/1000mA |
Efficiency | 85% |
Package Style | 1" x 1", Encapsulated, Copper |
Length | 25.4mm |
Width | 25.4mm |
Weight | 16.5gg |
country of origin | TW |
ESD Sensitive | No |
Converter: DC/DC | Transfer Multisort Elektronik |
Traco Power DC/DC Converter 36 ... 160V 5V 1A 10W | Distrelec |
Railway DC/DC Converter +/-5V 10W | RS |
Dc-Dc Converter, 2 O/P, 10W | Newark Electronics |
DC-DC Converter, Dual Out, Rail, 10W, 5V,-5V@1A, -1A, 36-160V In, THN 10 Series | TRACO Power THN 10-7221WIR | RS Americas |
DC-DC CONVERTER, 2 O/P, 10W | element14 |
1x1 DC/DC Railway Converter Metal Package 4:1 Input Range | TRC Electronics |
Isolated DC/DC Converters - Through Hole 36-160Vin +/-5V 1A 10W 1x1 Railway | Sager |
Where can I find additional details, specifications and documents for a THN 10-7221WIR?
Additional datasheets, footprints and schematics for THN 10-7221WIR are listed on our Part Details page. You can also find images and similar parts to THN 10-7221WIR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THN 10-7221WIR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THN 10-7221WIR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THN 10-7221WIR fall under?
The THN 10-7221WIR is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to THN 10-7221WIR when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THN 10-7221WIR you can contact the distributor directly for product support, shipping queries etc.
Is the THN 10-7221WIR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THN 10-7221WIR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, RS, Newark Electronics and RS Americas have stock available or on a lead time for THN 10-7221WIR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THN 10-7221WIR often in real-time on the comparison pages.
What if I can't find stock of THN 10-7221WIR?
You can fill out our help required form which you can use to request a quote for THN 10-7221WIR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.