Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$67.14
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$60.09
|
14
in stock
|
Buy Now | |
element14
from US$57.06
|
14
in stock
|
Buy Now | |
Farnell
from US$52.29
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$67.43
|
13
in stock
|
Buy Now | |
Conrad
from US$89.83
|
2
in stock
|
Buy Now | |
RS Americas
from US$66.03
|
-
|
Buy Now | |
TRC Electronics
from US$67.16
|
-
|
Buy Now | |
Buerklin
from US$59.64
|
-
|
Buy Now | |
Distrelec
from US$75.27
|
-
|
Buy Now | |
Sager
from US$57.47
|
-
|
Buy Now |
30W, 9.9mm | |
Input Voltage | Sep-18VDC |
Output Voltage | 12 |
Output Current | 2500mA |
Efficiency | 89% |
Package Style | 1" x 1", Encapsulated, Copper |
Length | 25.4mm |
Width | 25.4mm |
Weight | 16.5gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter Isolated 12V 2.5A 30W | RS |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Adjustable, Through Hole, 30 W, 12 V, 2.5 A Rohs Compliant: Yes |Traco Power THN 30-1212 | Newark Electronics |
DC/DC CONVERTER, 2.5A, 12V, 30W | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
Ultra-compact dimensions: 25.4 mm x 25.4 mm x 10.2 mm, 2:1 input range, input/output insulation 1500 V/DC, external on/off, input filter according to EN 55022, class A.This text is machine translated. | Conrad |
TRACOPOWER Iso DC-DC Converter, Vin 9 to 18Vdc, Vout 12Vdc, I/O isolation 1500Vdc | TRACO Power THN 30-1212 | RS Americas |
DC/DC Converter 1x1 Inch Wide 2:1 Input Range | TRC Electronics |
DC/DC-Wandler, 9-18 VDC, 30 W, 1 Ausgang, 12 VDC, 89 % Wirkungsgrad, THN 30-1212 | Buerklin |
Traco Power DC/DC Converter 9 ... 18V 12V 2.5A 30W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a THN 30-1212?
Additional datasheets, footprints and schematics for THN 30-1212 are listed on our Part Details page. You can also find images and similar parts to THN 30-1212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THN 30-1212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THN 30-1212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THN 30-1212 fall under?
The THN 30-1212 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to THN 30-1212 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THN 30-1212 you can contact the distributor directly for product support, shipping queries etc.
Is the THN 30-1212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THN 30-1212 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for THN 30-1212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THN 30-1212 often in real-time on the comparison pages.
What if I can't find stock of THN 30-1212?
You can fill out our help required form which you can use to request a quote for THN 30-1212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.