Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$47.21
|
17
in stock
|
Buy Now | |
Distrelec
from US$46.75
|
121
in stock
|
Buy Now | |
Newark Electronics
from US$43.44
|
1
in stock
|
Buy Now | |
Conrad
from US$46.12
|
1
in stock
|
Buy Now | |
RS Americas
from US$48.35
|
-
|
Buy Now | |
element14
from US$49.73
|
-
|
Buy Now | |
TRC Electronics
from US$45.63
|
-
|
Buy Now | |
Buerklin
from US$42.21
|
-
|
Buy Now | |
Sager
from US$43.07
|
-
|
Buy Now | |
Farnell
from US$36.94
|
-
|
Buy Now |
15W, 9.9mm | |
Input Voltage | Sep-36VDC |
Output Voltage | 24 |
Output Current | 625mA |
Efficiency | 91% |
Package Style | 1" x 1", Encapsulated, Copper |
Length | 25.4mm |
Width | 25.4mm |
Weight | 16.5gg |
country of origin | TW |
ESD Sensitive | No |
Traco Power DC/DC Converter 9 ... 36V 24V 625mA 15W | Distrelec |
DC/DC Converter Isolated 24V 15W | RS |
Dc-Dc Converter, 24V, 0.625A | Newark Electronics |
4:1 input range, according to EN 50155 and EN 61373 approvals for railways. Permanent short circuit and low-voltage cut-off, remote on/off. Output voltage can be set Input filter to EN 55011, class A.This text is machine translated. | Conrad |
Power Supply | RS Americas |
DC-DC CONVERTER, 24V, 0.625A | element14 |
1x1 DC/DC Converter Railway Wide 4:1 Input Range | TRC Electronics |
DC/DC-Wandler, 9-36 VDC, 15 W, 1 Ausgang, 24 VDC, 90 % Wirkungsgrad, THN 15-2415WIR | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a THN 15-2415WIR?
Additional datasheets, footprints and schematics for THN 15-2415WIR are listed on our Part Details page. You can also find images and similar parts to THN 15-2415WIR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THN 15-2415WIR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THN 15-2415WIR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THN 15-2415WIR fall under?
The THN 15-2415WIR is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to THN 15-2415WIR when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THN 15-2415WIR you can contact the distributor directly for product support, shipping queries etc.
Is the THN 15-2415WIR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THN 15-2415WIR have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, Conrad and RS Americas have stock available or on a lead time for THN 15-2415WIR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THN 15-2415WIR often in real-time on the comparison pages.
What if I can't find stock of THN 15-2415WIR?
You can fill out our help required form which you can use to request a quote for THN 15-2415WIR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.