Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.13
|
No stock
|
Buy Now | |
Newark Electronics
from US$41.62
|
-
|
Buy Now | |
RS Americas
from US$39.08
|
-
|
Buy Now | |
element14
from US$38.10
|
-
|
Buy Now | |
TRC Electronics
from US$42.10
|
-
|
Buy Now | |
Buerklin
from US$40.04
|
-
|
Buy Now | |
Distrelec
from US$44.61
|
-
|
Buy Now | |
Sager
from US$38.63
|
-
|
Buy Now |
6W, 10.2mm | |
Input Voltage | 18-36VDC |
Output Voltage | ±15 |
Output Current | 200/200mA |
Efficiency | 89% |
Package Style | DIP24, Non-conductive Plastic (UL94 V-0 rated) |
Length | 31.8mm |
Width | 20.3mm |
Weight | 14gg |
country of origin | TW |
ESD Sensitive | No |
Dc-Dc Converter, Medical, 2 O/P, 6W | Newark Electronics |
Power Supply | RS Americas |
DC-DC CONVERTER, MEDICAL, 2 O/P, 6W | element14 |
Medical DC-DC Converter DIP-24 Package, 2xMOPP Wide 2:1 Input Range | TRC Electronics |
DC/DC-Wandler, 18-36 VDC, 6 W, 2 Ausgänge, ±15 VDC, 89 % Wirkungsgrad, THM 6-2423 | Buerklin |
Traco Power DC/DC Converter 18 ... 36V 15V 200mA 6W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a THM 6-2423?
Additional datasheets, footprints and schematics for THM 6-2423 are listed on our Part Details page. You can also find images and similar parts to THM 6-2423 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THM 6-2423 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THM 6-2423 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THM 6-2423 fall under?
The THM 6-2423 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to THM 6-2423 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THM 6-2423 you can contact the distributor directly for product support, shipping queries etc.
Is the THM 6-2423 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THM 6-2423 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TRC Electronics and Buerklin have stock available or on a lead time for THM 6-2423.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THM 6-2423 often in real-time on the comparison pages.
What if I can't find stock of THM 6-2423?
You can fill out our help required form which you can use to request a quote for THM 6-2423 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.