Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$36.08
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$34.00
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$37.98
|
-
|
Buy Now | |
RS Americas
from US$33.18
|
-
|
Buy Now | |
element14
from US$37.00
|
-
|
Buy Now | |
TRC Electronics
from US$35.71
|
-
|
Buy Now | |
Buerklin
from US$33.97
|
-
|
Buy Now | |
Distrelec
from US$37.88
|
-
|
Buy Now | |
Sager
from US$32.76
|
-
|
Buy Now | |
Farnell
from US$30.41
|
-
|
Buy Now |
3W, 10.2mm | |
Input Voltage | Sep-18VDC |
Output Voltage | 5 |
Output Current | 600mA |
Efficiency | 85% |
Package Style | DIP24, Non-conductive Plastic (UL94 V-0 rated) |
Length | 31.8mm |
Width | 20.3mm |
Weight | 14gg |
country of origin | TW |
ESD Sensitive | No |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter Isolated 5V 3W | RS |
Dc-Dc Converter, Medical, 5V, 0.6A | Newark Electronics |
Power Supply | RS Americas |
DC-DC CONVERTER, MEDICAL, 5V, 0.6A | element14 |
Medical DC-DC Converter DIP-24 Package, 2xMOPP Wide 2:1 Input Range | TRC Electronics |
DC/DC-Wandler, 9-18 VDC, 3 W, 1 Ausgang, 5 VDC, 84.5 % Wirkungsgrad, THM 3-1211 | Buerklin |
Traco Power DC/DC Converter 9 ... 18V 5V 600mA 3W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a THM 3-1211?
Additional datasheets, footprints and schematics for THM 3-1211 are listed on our Part Details page. You can also find images and similar parts to THM 3-1211 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THM 3-1211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THM 3-1211 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THM 3-1211 fall under?
The THM 3-1211 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to THM 3-1211 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THM 3-1211 you can contact the distributor directly for product support, shipping queries etc.
Is the THM 3-1211 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THM 3-1211 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for THM 3-1211.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THM 3-1211 often in real-time on the comparison pages.
What if I can't find stock of THM 3-1211?
You can fill out our help required form which you can use to request a quote for THM 3-1211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.